DLA - DESC-DWG-85013
DELAY LINES, 5 TAPS, 14 PIN DIP COMPATIBLE, TTL INTERFACED
inactive
| Organization: | DLA |
| Publication Date: | 30 August 1985 |
| Status: | inactive |
| Page Count: | 6 |
Document History
April 2, 2014
DELAY LINES, 5 TAPS, 14 PIN DIP COMPATIBLE, TTL INTERFACED
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
February 12, 2008
DELAY LINES, 5 TAPS, 14 PIN DIP COMPATIBLE, TTL INTERFACED
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
August 5, 1994
DELAY LINES, 5 TAPS, 14 PIN DIP COMPATIBLE, TTL INTERFACED
This drawing describes the requirements for a family of active 5-tap, 14-pin DIP compatible, TTL interfaced delay lines.
The PIN shall be as shown in the following example:
September 9, 1992
DELAY LINES, 5 TAPS, 14 PIN DIP COMPATIBLE, TTL INTERFACED
This drawing describes the requirements for a family of active TTL interfaced delay lines with 5 taps (14 pin DIP compatible).
The complete part number shall be as shown in the following example:
August 19, 1988
DELAY LINES, 5 TAPS, 14 PIN DIP COMPATIBLE, TTL INTERFACED
A description is not available for this item.
DESC-DWG-85013
August 30, 1985
DELAY LINES, 5 TAPS, 14 PIN DIP COMPATIBLE, TTL INTERFACED
A description is not available for this item.