NPFC - MIL-L-12606
LOUDSPEAKER, PERMANENT MAGNET (UNENCASED, 3-INCH AND 4-INCH DIAMETER CONE, 2-WATT; FUNGUS -, AND IMMERSION-RESISTANT), TYPE LS-445/U, M12606-01, AND M12606-02
| Organization: | NPFC |
| Publication Date: | 25 October 1979 |
| Status: | active |
| Page Count: | 20 |
scope:
This specification covers type LS-445/U, M12606-01 and M12606-02, unencased, permanent magnet loudspeakers with a
2-watt normal (4-watt peak) input. These loudspeakers are fungus-, gunblast-, and immersion-resistant,
intended Use:
This loudspeaker is primarily intended to be used as part of loudspeakers specified in MIL-L-12632.
Document History