NPFC - MIL-DTL-12606

LOUDSPEAKER, PERMANENT MAGNET (UNENCASED, 3-INCH AND 4-INCH DIAMETER CONE, 2-WATT; FUNGUS-, AND IMMERSION-RESISTANT), TYPE LS-445/U, M12606-01, AND M12606-02

inactive
Buy Now
Organization: NPFC
Publication Date: 26 January 2012
Status: inactive
Page Count: 26
scope:

This specification covers type LS-445/U, M12606-01 and M12606-02, unencased, permanent magnet loudspeakers with a 2-watt normal (4-watt peak) input. These loudspeakers are fungus-, and immersion-resistant, and have a voice coil impedance of 8 ± 1 ohms. The cone and spider are made of polyamide-based phenolic material (see 6.1).

intended Use:

This loudspeaker is primarily intended to be used as part of loudspeakers specified in MIL-L-12632. The loudspeakers covered by this specification are military unique, because they must be able to... View More

Document History

May 18, 2020
LOUDSPEAKER, PERMANENT MAGNET (UNENCASED, 3-INCH AND 4-INCH DIAMETER CONE, 2-WATT; FUNGUS-, AND IMMERSION-RESISTANT), TYPE LS-445/U, M12606-01, AND M12606-02
This loudspeaker is primarily intended to be used as part of loudspeakers specified in MIL-DTL-12632. The loudspeakers covered by this specification are military unique, because they must be able to...
October 1, 2018
LOUDSPEAKER, PERMANENT MAGNET (UNENCASED, 3-INCH AND 4-INCH DIAMETER CONE, 2-WATT; FUNGUS-, AND IMMERSION-RESISTANT), TYPE LS-445/U, M12606-01, AND M12606-02
This loudspeaker is primarily intended to be used as part of loudspeakers specified in MIL-DTL-12632. The loudspeakers covered by this specification are military unique, because they must be able to...
June 7, 2017
LOUDSPEAKER, PERMANENT MAGNET (UNENCASED, 3-INCH AND 4-INCH DIAMETER CONE, 2-WATT; FUNGUS-, AND IMMERSION-RESISTANT), TYPE LS-445/U, M12606-01, AND M12606-02
This loudspeaker is primarily intended to be used as part of loudspeakers specified in MIL-L-12632. The loudspeakers covered by this specification are military unique, because they must be able to...
MIL-DTL-12606
January 26, 2012
LOUDSPEAKER, PERMANENT MAGNET (UNENCASED, 3-INCH AND 4-INCH DIAMETER CONE, 2-WATT; FUNGUS-, AND IMMERSION-RESISTANT), TYPE LS-445/U, M12606-01, AND M12606-02
This loudspeaker is primarily intended to be used as part of loudspeakers specified in MIL-L-12632. The loudspeakers covered by this specification are military unique, because they must be able to...
November 28, 2006
LOUDSPEAKER, PERMANENT MAGNET (UNENCASED, 3-INCH AND 4-INCH DIAMETER CONE, 2-WATT; FUNGUS-, AND IMMERSION-RESISTANT), TYPE LS-445/U, M12606-01, AND M12606-02
This loudspeaker is primarily intended to be used as part of loudspeakers specified in MIL-L-12632. The loudspeakers covered by this specification are military unique, because they must be able to...
June 29, 2000
LOUDSPEAKER, PERMANENT MAGNET (UNENCASED, 3-INCH AND 4-INCH DIAMETER CONE, 2-WATT; FUNGUS -, AND IMMERSION-RESISTANT), TYPE LS-445/U, M12606-01, AND M12606-02
This loudspeaker is primarily intended to be used as part of loudspeakers specified in MIL-L-12632. The loudspeakers covered by this specification are military unique, because they must be able to...
September 18, 1986
LOUDSPEAKER, PERMANENT MAGNET (UNENCASED, 3-INCH AND 4-INCH DIAMETER CONE, 2-WATT; FUNGUS -, AND IMMERSION-RESISTANT), TYPE LS-445/U, M12606-01, AND M12606-02
A description is not available for this item.
February 15, 1980
LOUDSPEAKER, PERMANENT MAGNET (UNENCASED, 3-INCH AND 4-INCH DIAMETER CONE, 2-WATT; FUNGUS -, AND IMMERSION-RESISTANT), TYPE LS-445/U, M12606-01, AND M12606-02
A description is not available for this item.
October 25, 1979
LOUDSPEAKER, PERMANENT MAGNET (UNENCASED, 3-INCH AND 4-INCH DIAMETER CONE, 2-WATT; FUNGUS -, AND IMMERSION-RESISTANT), TYPE LS-445/U, M12606-01, AND M12606-02
This specification covers type LS-445/U, M12606-01 and M12606-02, unencased, permanent magnet loudspeakers with a 2-watt normal (4-watt peak) input. These loudspeakers are fungus-, gunblast-, and...
December 22, 1975
LOUDSPEAKER, PERMANENT MAGNET (UNENCASED, 3-INCH AND 4-INCH DIAMETER CONE, 2-WATT; FUNGUS -, AND IMMERSION-RESISTANT), TYPE LS-445/U, M12606-01, AND M12606-02
A description is not available for this item.
March 2, 1975
LOUDSPEAKER, PERMANENT MAGNET (UNENCASED, 3-INCH AND 4-INCH DIAMETER CONE, 2-WATT; FUNGUS -, AND IMMERSION-RESISTANT), TYPE LS-445/U, M12606-01, AND M12606-02
A description is not available for this item.
December 5, 1974
LOUDSPEAKER, PERMANENT MAGNET (UNENCASED, 3-INCH AND 4-INCH DIAMETER CONE, 2-WATT; FUNGUS -, AND IMMERSION-RESISTANT), TYPE LS-445/U, M12606-01, AND M12606-02
A description is not available for this item.
May 3, 1974
LOUDSPEAKER, PERMANENT MAGNET (UNENCASED, 3-INCH AND 4-INCH DIAMETER CONE, 2-WATT; FUNGUS -, AND IMMERSION-RESISTANT), TYPE LS-445/U, M12606-01, AND M12606-02
A description is not available for this item.
June 7, 1967
LOUDSPEAKER, PERMANENT MAGNET (UNENCASED, 3-INCH AND 4-INCH DIAMETER CONE, 2-WATT; FUNGUS -, AND IMMERSION-RESISTANT), TYPE LS-445/U, M12606-01, AND M12606-02
A description is not available for this item.
August 3, 1958
LOUDSPEAKER, PERMANENT MAGNET (UNENCASED, 3-INCH AND 4-INCH DIAMETER CONE, 2-WATT; FUNGUS -, AND IMMERSION-RESISTANT), TYPE LS-445/U, M12606-01, AND M12606-02
A description is not available for this item.

References

Advertisement