DLA - SMD-5962-95818 REV A

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, 8-BIT INPUT/OUTPUT PORT, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 10 February 1998
Status: active
Page Count: 26
scope:

This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535 and the manufacturers approved QM plan for use in monolithic microcircuits, multichip modules (MCMs), hybrids, electronic modules, or devices using chip and wire designs in accordance with MIL-PRF-38534 are specified herein. Two product assurance classes consisting of military high reliability (device class Q) and space application (device Class V) are reflected in the Part or Identification Number (PIN). When available a choice of Radiation Hardiness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuit die conforming to this drawing are intended for use in microcircuits built in accordance with MIL-PRF-38535 or MIL-PRF-38534 for government microcircuit applications (original... View More

Document History

SMD-5962-95818 REV A
February 10, 1998
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, 8-BIT INPUT/OUTPUT PORT, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
January 11, 1996
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, 8-BIT INPUT/OUTPUT PORT, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement