DS/HD 428.6 S1
Three phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 6: Requirements and tests concerning pressurised corrugated tanks
inactive, Most Current
| Organization: | DS |
| Publication Date: | 22 May 2003 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This part 6 of HD 428 series is applicable to test procedures to verify the mechanical withstand capability of the corrugated tanks of completely oil filled and hermetically sealed distribution transformers.
Document History
DS/HD 428.6 S1
May 22, 2003
Three phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 6: Requirements and tests concerning pressurised corrugated tanks
This part 6 of HD 428 series is applicable to test procedures to verify the mechanical withstand capability of the corrugated tanks of completely oil filled and hermetically sealed distribution...