DLA - SMD-5962-86703 REV C

MICROCIRCUITS, MEMORY, DIGITAL, 32 X 8-BIT PROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 12 January 1989
Status: inactive
Page Count: 18
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function Access time 01 See 6.4 32 × 8-bit PROM, T.S. 50 ns 02 See 6.4 32 × 8-bit PROM, T.S. 35 ns

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16 lead, .840" × .310" × .200"), dual-in-line package F F-5 (16 lead, .440" × .285" × .085"), flat package 2 C-2 (20 terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation. (PD) 1/ - - - - - - - - - 633 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases E, F, and 2 - - - - - - -- - - - - - - - - - - See MIL-M-38510, appendix C DC voltage applied to outputs (except during programming) - - - - - - - - - - - - - - - - - - - −0.5 V dc to +VCC maximum DC voltage applied to outputs during programing - - 21 V dc Output current into outputs during programming (maximum duration of 1 second) - - - - - - - - - - 250 mA DC input current - - - - - - - - - - - - - - - - - - −30 mA to +5 mA

Supply voltage range (VCC) - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - - - 0.8 V dc Case operating temperature range (TC)- - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 8, 2018
MICROCIRCUITS, MEMORY, DIGITAL, 32 x 8-BIT PROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.
December 16, 2011
MICROCIRCUITS, MEMORY, DIGITAL, 32 x 8-BIT PROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.
November 15, 2005
MICROCIRCUITS, MEMORY, DIGITAL, 32 X 8-BIT PROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.
August 9, 2000
MICROCIRCUITS, MEMORY, DIGITAL, 32 X 8-BIT PROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-86703 REV C
January 12, 1989
MICROCIRCUITS, MEMORY, DIGITAL, 32 X 8-BIT PROM, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 17, 1988
MICROCIRCUITS, MEMORY, DIGITAL, 32 X 8-BIT PROM, MONOLITHIC SILICON
A description is not available for this item.
July 13, 1987
MICROCIRCUITS, MEMORY, DIGITAL, 32 X 8-BIT PROM, MONOLITHIC SILICON
A description is not available for this item.
July 17, 1986
MICROCIRCUITS, MEMORY, DIGITAL, 32 X 8-BIT PROM, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement