DLA - SMD-5962-97563

MICROCIRCUIT, HYBRID, ANALOG TO DIGITAL CONVERTER, 10-BIT, 100 MSPS

inactive
Organization: DLA
Publication Date: 24 June 1997
Status: inactive
Page Count: 13
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device Type Generic number Circuit function 01 AD9070TD 10-bit, 100 MSPS, analog-to-digital converter

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device performance documentation D, E, G, H, or K Certification and qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X CDIP2-T28 28 Dual-in-line

The lead finish shall be as specified in MIL-PRF-38534.

Negative supply voltage (VEE)................ −6 V dc Analog inputs ............................... VEE −1 V to +1.0 V Digital inputs .............................. VEE to 0.0 V VREF IN, VREF OUT ........................... VEE to 0.0 V Digital output current ...................... 20 mA Thermal impedances: Junction to case (θJC) .................... 8°C/W Ambient to case (θCA) ..................... 43°C/W Junction to ambient (θJA) ................. 51°C/W Junction temperature (TJ) ................... +175°C Case temperature (TC) ....................... +150°C Lead temperature soldering (10 seconds) ..... +300°C Storage temperature range ................... −65°C to +150°C

Negative supply voltage (VEE)................ −5 V dc Ambient operating temperature range ......... −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 15, 1998
MICROCIRCUIT, HYBRID, ANALOG TO DIGITAL CONVERTER, 10-BIT, 100 MSPS
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
SMD-5962-97563
June 24, 1997
MICROCIRCUIT, HYBRID, ANALOG TO DIGITAL CONVERTER, 10-BIT, 100 MSPS
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement