FORD WSK-M4D704-A3

POLYAMIDE (PA) 66, HEAT STABILIZED, 40% MINERAL FILLED, REDUCED MOISTURE ABSORPTION, MOLDING COMPOUND

inactive
Buy Now
Organization: FORD
Publication Date: 1 February 1991
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a heat stabilized 40 % mineral filled polyamide 66 molding compound with reduced moisture absorption.

Document History

May 2, 2006
POLYAMIDE (PA) 66, HEAT STABILIZED 40% MINERAL FILLED, REDUCED MOISTURE ABSORPTION MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 40% mineral filled polyamide 66 molding compound with reduced moisture absorption.
November 29, 2005
POLYAMIDE (PA) 66, HEAT STABILIZED, 40% MINERAL FILLED, REDUCED MOISTURE ABSORPTION MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 40% mineral filled polyamide 66 molding compound with reduced moisture absorption.
FORD WSK-M4D704-A3
February 1, 1991
POLYAMIDE (PA) 66, HEAT STABILIZED, 40% MINERAL FILLED, REDUCED MOISTURE ABSORPTION, MOLDING COMPOUND
1. SCOPE The material defined by this specification is a heat stabilized 40 % mineral filled polyamide 66 molding compound with reduced moisture absorption.

References

Advertisement