FORD WSK-M4D704-A3
POLYAMIDE (PA) 66, HEAT STABILIZED 40% MINERAL FILLED, REDUCED MOISTURE ABSORPTION MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 2 May 2006 |
| Status: | active |
| Page Count: | 5 |
scope:
The material defined by this specification is a heat stabilized 40% mineral filled polyamide 66 molding compound with reduced moisture absorption.
Document History
FORD WSK-M4D704-A3
May 2, 2006
POLYAMIDE (PA) 66, HEAT STABILIZED 40% MINERAL FILLED, REDUCED MOISTURE ABSORPTION MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 40% mineral filled polyamide 66 molding compound with reduced moisture absorption.
November 29, 2005
POLYAMIDE (PA) 66, HEAT STABILIZED, 40% MINERAL FILLED, REDUCED MOISTURE ABSORPTION MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 40% mineral filled polyamide 66 molding compound with reduced moisture absorption.
February 1, 1991
POLYAMIDE (PA) 66, HEAT STABILIZED, 40% MINERAL FILLED, REDUCED MOISTURE ABSORPTION, MOLDING COMPOUND
1. SCOPE The material defined by this specification is a heat stabilized 40 % mineral filled polyamide 66 molding compound with reduced moisture absorption.