ETSI - ETS 300 210-2
Integrated Services Digital Network (ISDN); Freephone (FPH) Supplementary Service; Digital Subscriber Signalling System No. One (DSS1) Protocol; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This second part of ETS 300 210 is applicable to the stage three of the Freephone (FPH) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [12]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunication service (see CCITT Recommendation I.130 [11]).
This ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the ISDN DSS1 FPH supplementary service protocol as specified in ETS 300 210-1 [6] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [10].
The supplier of a protocol implementation which is claimed to conform to ETS 300 210-1 [6] is required to complete a copy of the PICS proforma provided in annex A of this ETS and is required to provide the information necessary to identify both the supplier and the implementation.
Document History