ETSI - PRETS 300 210-2
Integrated Services Digital Network (ISDN); Freephone (FPH) Supplementary Service Digital Subscriber Signalling System No. One (DSS1) Protocol Part 2: Protocol Implementation Conformance Statement (PICS) Proforma
| Organization: | ETSI |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This second part of ETS 300 210 is applicable to the stage three of the Freephone (FPH) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point or coincident Sand T reference point (as defined in CCITT Recommendation 1.411 [11]) by means of the Digital Subscriber Signalling System No. one (DSS1). Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT Recommendation 1.130 [10]).
This ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the ISDN DSS 1 FPH supplementary service protocol as specified in ETS 300 208 [1] (stage one), ETS 300 209 [2] (stage two) and ETS 300 210-1 [3] (stage three) in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [9].
Document History