NPFC - MIL-M-38510/15
MICROCIRCUITS, DIGITAL, TTL, BISTABLE LATCHES, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 27 July 1979 |
| Status: | inactive |
| Page Count: | 47 |
scope:
This specification covers the detail requirements for monolithic silicon, TTL, 4-bit bistable latch microcircuits. Three product assurance classes and a choice of case outline/lead finish are provided for each type and are reflected in the complete part number.
The complete part number shall be in accordance with MIL-M-38510.
Device type shall be as shown in the following:
Device type Circuit 01 4-Bit latch, complementary outputs 02 4-Bit latch 03 Dual, 4-bit latch 04 4-Bit latch, master reset
Device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Case outline letter MIL-M-38510, appendix C, case outline A F-1 (14-lead, ¼" × ¼", flat pack) B F-3 (14-lead, ¼" × ⅛", flat pack) C D-1 (14-lead, ¼" × ¾", dual-in-line pack) D F-2 (14-lead, ¼" × ⅜", flat pack) E D-2 (16-lead, ¼" × ⅞", dual-in-line pack) F F-5 (16-lead, ¼" × ⅜", flat pack) J D-3 (24-lead, ½" × ¼", dual-in-line pack) K F-6 (24-lead, ⅜" × ½", flat pack) L F-7 (24-lead, ⅜" × ½", flat pack) Z F-8 (24-lead, ¼" × ⅜", flat pack)
Supply voltage range - - - - - - - - - −0.5 to 7.0 Vdc Input voltage range - - - - - - - - - - −1.5 Vdc at 12 mA to 5.5 Vdc Storage temperature range - - - - - - - −65° to 150°C Maximum power dissipation, PD 1/ Device types 01 and 02 - - - - - - - 280 mW Device type 03 - - - - - - - - - - - 630 mW Device type 04 - - - - - - - - - - - 325 mW
Beneficial comments (recommendations, additions, deletions) any and pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center ATTN: RADC (RBE-2) Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Lead temperature (soldering, 10 seconds) - - - - - - - - - - - 300°C Junction temperature - - - - - - - TJ = 175°C
Supply voltage - - - - - - - - - - - - - 4.5 Vdc minimum to 5.5 Vdc maximum Minimum high level input voltage - - - - 2.0 Vdc Maximum low level input voltage - - - - - 0.8 Vdc Normalized fanout (each output) 1/ - - - 5 maximum Ambient operating temperature range - - - −55° to 125°C Setup time, t(SETUP) Types 01 and 02 - - - - - - - - - - - - 25 ns, minimum Setup time, t(SETUP), type 03 Data to enable (high) - - - - - - - - - 10 ns, minimum Data to enable (low) - - - - - - - - - 16 ns, minimum Setup time, t(SETUP), type 04 Data to enable (high) - - - - - - - - - 5 ns, minimum Data to enable (low) - - - - - - - - - 25 ns, minimum Setup time, t(SETUP), type 04 Data to set (high) - - - - - - - - - - 8 ns, minimum Input hold time, t(HOLD), types 01 and 02 Clock to data - - - - - - - - - - - - 5 ns, minimum Data to clock - - - - - - - - - - - - 35 ns, minimum Input-hold time, t(HOLD), type 03 Data to enable (high) - - - - - - - - - 0 ns, maximum Data to enable (low) - - - - - - - - - 4 ns, maximum Input hold time, t(HOLD), type 04 Data to enable (high) - - - - - - - - - 0 ns, maximum Data to enable (low) - - - - - - - - - 7 ns, maximum Input hold time, t(HOLD), type 04 Data to set (low) - - - - - - - - - - - 8 ns, maximum
intended Use:
Microcircuits conforming to this specification are intended for use for Government microcircuit applications (original equipment) and logistic support.
Document History