BSI - BS 228

Short Pitch Transmission Precision Roller Chains and Chain Wheels

inactive
Buy Now
Organization: BSI
Publication Date: 15 June 1994
Status: inactive
Page Count: 22
ICS Code (Chain drives and their components): 21.220.30
scope:

This International Standard specifies requirements for short-pitch precision roller chains of simple and multiplex construction suitable for the mechanical transmission of power and allied applications, together with those for their associated chain wheels. It covers dimensions, tolerances, length measurement, proof testing and minimum tensile strengths.

Although it applies to chain wheels for cycles and motor cycles, it does not apply to chains for cycles or for motor cycles, which are covered by ISO 9633 and ISO 10190 respectively.

Document History

BS 228
June 15, 1994
Short Pitch Transmission Precision Roller Chains and Chain Wheels
This International Standard specifies requirements for short-pitch precision roller chains of simple and multiplex construction suitable for the mechanical transmission of power and allied...
June 29, 1984
Short Pitch Transmission Precision Roller Chains and Chain Wheels
Specifies chain dimensions and tolerances, chain measuring loads and minimum tensile strength, recommended marking requirements. Also covers dimensions of attachments and chainwheels.

References

Advertisement