ASD-STAN - PREN 4293
Aerospace Series Aluminium Alloy AL-P7175-T73511 Extruded Bar and Section a or D Less Than or Equal to 150 mm
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 October 1997 |
| Status: | inactive |
| Page Count: | 12 |
Document History
May 1, 2012
Aerospace series Aluminium alloy AL-P7175- T73511 Extruded bar and section a or D ≤ 150 mm
This standard specifies the requirements relating to:
Aluminium alloy AL-P7175-
T73511
Extruded bar and section
a or D ≤ 150 mm
for aerospace applications.
April 30, 1998
Aerospace Series Aluminium Alloy AL-P7175-T73511 Extruded Bar and Section a or D Less Than or Equal to 150 mm
This standard specifies the requirements relating to:
Aluminium alloy AL-P7175-
T73511
Extruded bar and section
a or D 5 150 mm
for aerospace applications.
This standard may also be used to...
PREN 4293
October 1, 1997
Aerospace Series Aluminium Alloy AL-P7175-T73511 Extruded Bar and Section a or D Less Than or Equal to 150 mm
A description is not available for this item.