ASD-STAN - PREN 4293

Aerospace Series Aluminium Alloy AL-P7175-T73511 Extruded Bar and Section a or D Less Than or Equal to 150 mm

inactive
Organization: ASD-STAN
Publication Date: 30 April 1998
Status: inactive
Page Count: 5
scope:

This standard specifies the requirements relating to:

Aluminium alloy AL-P7175-

T73511

Extruded bar and section

a or D 5 150 mm

for aerospace applications.

This standard may also be used to supply material in the T73510 and T6510 condition if the purchaser specifies either of these conditions on the order and the product is marked accordingly.

Document History

May 1, 2012
Aerospace series Aluminium alloy AL-P7175- T73511 Extruded bar and section a or D ≤ 150 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P7175- T73511 Extruded bar and section a or D ≤ 150 mm for aerospace applications.
PREN 4293
April 30, 1998
Aerospace Series Aluminium Alloy AL-P7175-T73511 Extruded Bar and Section a or D Less Than or Equal to 150 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P7175- T73511 Extruded bar and section a or D 5 150 mm for aerospace applications. This standard may also be used to...
October 1, 1997
Aerospace Series Aluminium Alloy AL-P7175-T73511 Extruded Bar and Section a or D Less Than or Equal to 150 mm
A description is not available for this item.

References

Advertisement