ISO 4014

Hexagon Head Bolts - Product Grades A and B

inactive
Buy Now
Organization: ISO
Publication Date: 1 September 1999
Status: inactive
Page Count: 18
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to and including 10 d or 150 mm, whichever is shorter and product grade B for threads over M24 or nominal lengths over 10 d or 150 mm, whichever is shorter.

If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example ISO 724, ISO 888, ISO 898-1, ISO 965-1, ISO 3506-1, ISO 4753 and ISO 4759-1.

Document History

June 1, 2022
Fasteners — Hexagon head bolts — Product grades A and B
This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B. If in certain cases...
March 15, 2011
Hexagon head bolts - Product grades A and B
This International Standard specifies the characteristics of hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to...
ISO 4014
September 1, 1999
Hexagon Head Bolts - Product Grades A and B
This International Standard specifies the characteristics of hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to...
January 1, 1988
Hexagon Head Bolts - Product Grades A and B
A description is not available for this item.

References

Advertisement