NPFC - MIL-M-38510/3

MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 20 May 1985
Status: inactive
Page Count: 16
scope:

This specification covers the detail requirements for monolithic, silicon, TTL, positive NAND buffer microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 Dual, 4-input, positive NAND buffer 02 Quadruple, 2-input positive NAND buffer 03 Quadruple, 2-input positive NAND buffer (open collector output)

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) A F-1, (14-pin, ¼" × ¼"), flat package B F-3, (14-pin, 3/16" × ¼"), flat package C D-1, (14-pin, ¼" × ¾"), dual-in-line package D F-2, (14-pin, ¼" × ⅜"), flat package

Supply voltage range- - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - −1.5 V dc at −12 mA to +5.5 V dc Storage temperature range - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - 100 mW dc per buffer Lead temperature (soldering, 10 seconds)- - +300°C Thermal resistance, junction-to-case (θJC)- Cases A, B, C, and D 3/ - - - - - - - - - (see MIL-M-38510, appendix C) Junction temperature (TJ) 2/- - - - - - - - +175°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage (VCC)- - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH)- - 2.0 V dc Maximum low-level input voltage (VIL) - - 0.8 V dc Normalized fanout (each output) 4/- - - - 30 maximum Case operating temperature range (TC) - - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for use for government microcircuit applications (original equipment) and logistic purposes.

Document History

Microcircuits, Digital, Bipolar, TTL, Nand Buffers Monolithic Silicon
A description is not available for this item.
April 3, 2012
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, TTL, positive NAND buffer microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are...
April 2, 2009
Microcircuits, Digital, Bipolar, TTL, Nand Buffers Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, TTL, positive NAND buffer microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are...
October 28, 2003
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, TTL, positive NAND buffer microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are...
July 17, 2002
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.
June 19, 1997
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.
September 7, 1995
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.
April 11, 1994
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.
November 16, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/3
May 20, 1985
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic, silicon, TTL, positive NAND buffer microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are...
January 15, 1985
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.
December 28, 1984
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.
October 30, 1981
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.
September 8, 1981
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.
July 6, 1976
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.
June 28, 1976
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.
December 1, 1975
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.
July 11, 1975
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.
January 6, 1975
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.
May 1, 1974
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.
October 15, 1973
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.
January 19, 1973
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.
December 23, 1971
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.
June 1, 1971
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, NAND BUFFERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement