ECIA - EIA-513

EIA/NARM Standard Low Profile Relays for Circuit Board Mounting

active, Most Current
Buy Now
Organization: ECIA
Publication Date: 1 October 1986
Status: active
Page Count: 99
scope:

This standard applies to armature-type, circuit-board-mounted relays permitting board center spacings of less than 1 inch. These relays generally are classed in the load range of 0 to 2 amperes. This document is intended to help define standard packages, footprints and test conditions so as to promote interchangeability. Relays conforming to this standard are suitable for use in electrical and electronic equipment where application is within the stated limits of operation. Relays conforming to this standard may be tested as defined in applicable sections of EIA-407A, EIA/NARM Standard Testing Procedures for Relays for Electrical and Electronic Equipment.

This standard does not apply to either mercury-wetted or dry-reed relays.

Document History

EIA-513
October 1, 1986
EIA/NARM Standard Low Profile Relays for Circuit Board Mounting
This standard applies to armature-type, circuit-board-mounted relays permitting board center spacings of less than 1 inch. These relays generally are classed in the load range of 0 to 2 amperes. This...

References

Advertisement