NPFC - MIL-DTL-83503/21
CONNECTORS, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL, HEADER, STRAIGHT THRU (.100 INCH SPACING) WITH POLARIZING FEATURE SOLDERLESS WRAPPOST OR PWB TERMINATION
| Organization: | NPFC |
| Publication Date: | 17 June 1998 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solicitation: MIL-DTL-83503. TABLE I. Dash numbers and characteristics
Dimensions 1
Dash No. A B C D E F Termination,
Number of (mm) (mm) (mm) (mm) (mm) (mm) right angle
pins +.030 (0.76) contact type
−.000
--------------------
Document History