DS/EN ISO 14012
Guidelines for environmental auditing - Qualification criteria for environmental auditors
inactive
| Organization: | DS |
| Publication Date: | 4 August 1997 |
| Status: | inactive |
| ICS Code (Environmental management): | 13.020.10 |
scope:
The standard provides guidance on qualification criteria for environmental auditors and lead auditors and is applicable to both internal and external auditors. Criteria for the selection and composition of audit teams are not included, reference is made to ISO 14011 for information on these subjects.
Document History
February 3, 1998
Guidelines for environmental auditing - Qualification criteria for environmental auditors
The standard provides guidance on qualification criteria for environmental auditors and lead auditors and is applicable to both internal and external auditors. Criteria for the selection and...
DS/EN ISO 14012
August 4, 1997
Guidelines for environmental auditing - Qualification criteria for environmental auditors
The standard provides guidance on qualification criteria for environmental auditors and lead auditors and is applicable to both internal and external auditors. Criteria for the selection and...