DS/EN ISO 14012

Guidelines for environmental auditing - Qualification criteria for environmental auditors

inactive, Most Current
Organization: DS
Publication Date: 3 February 1998
Status: inactive
Page Count: 23
ICS Code (Environmental management): 13.020.10
ICS Code (Management of human resources): 03.100.30
scope:

The standard provides guidance on qualification criteria for environmental auditors and lead auditors and is applicable to both internal and external auditors. Criteria for the selection and composition of audit teams are not included, reference is made to ISO 14011 for information on these subjects.

Document History

DS/EN ISO 14012
February 3, 1998
Guidelines for environmental auditing - Qualification criteria for environmental auditors
The standard provides guidance on qualification criteria for environmental auditors and lead auditors and is applicable to both internal and external auditors. Criteria for the selection and...
August 4, 1997
Guidelines for environmental auditing - Qualification criteria for environmental auditors
The standard provides guidance on qualification criteria for environmental auditors and lead auditors and is applicable to both internal and external auditors. Criteria for the selection and...
Advertisement