ASTM International - ASTM D4258-05

Standard Practice for Surface Cleaning Concrete for Coating

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2005
Status: inactive
Page Count: 2
ICS Code (Concrete structures): 91.080.40
significance And Use:

Surface cleaning is used to prepare concrete surfaces for applying coatings intended for light-duty service.

Use of this practice alone is not intended where protective systems will be used... View More

scope:

1.1 This practice includes surface cleaning of concrete to remove grease, dirt, and loose material prior to the application of coatings. Procedures include broom cleaning, vacuum cleaning, air blast cleaning, water cleaning, detergent water cleaning, and steam cleaning.

1.2 This practice is not intended to alter the surface profile of the concrete but to clean the surface.

1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautions, see Section 5.

Document History

April 1, 2023
Standard Practice for Surface Cleaning Concrete for Coating
1.1 This practice includes surface cleaning of concrete to remove grease, dirt, and loose material prior to the application of coatings. Procedures include broom cleaning, vacuum cleaning, air blast...
September 1, 2017
Standard Practice for Surface Cleaning Concrete for Coating
1.1 This practice includes surface cleaning of concrete to remove grease, dirt, and loose material prior to the application of coatings. Procedures include broom cleaning, vacuum cleaning, air blast...
May 1, 2012
Standard Practice for Surface Cleaning Concrete for Coating
1.1 This practice includes surface cleaning of concrete to remove grease, dirt, and loose material prior to the application of coatings. Procedures include broom cleaning, vacuum cleaning, air blast...
ASTM D4258-05
September 1, 2005
Standard Practice for Surface Cleaning Concrete for Coating
1.1 This practice includes surface cleaning of concrete to remove grease, dirt, and loose material prior to the application of coatings. Procedures include broom cleaning, vacuum cleaning, air blast...
January 1, 1999
Standard Practice for Surface Cleaning Concrete for Coating
1.1 This practice includes surface cleaning of concrete to remove grease, dirt, and loose material prior to the application of coatings. Procedures include broom cleaning, vacuum cleaning, air blast...
Advertisement