DS/EN ISO 15004
Ophthalmic instruments - Fundamental requirements and test methods
inactive, Most Current
| Organization: | DS |
| Publication Date: | 12 February 1998 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Ophthalmic equipment): | 11.040.70 |
scope:
This International Standard specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments. This International Standard is also appliacable to low vision aids and tonometers, but not other ophthalmic instruments which are used in contact with the globe of the eye.
Document History
DS/EN ISO 15004
February 12, 1998
Ophthalmic instruments - Fundamental requirements and test methods
This International Standard specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments. This International Standard is also appliacable to low vision aids and...