FORD WSK-M97D1-A
LAMINATE, UNSATURATED POLYESTER (UP), 50% FIBER MAT REINFORCED **TO BE USED WITH FORD WSS-M99P1111-A**
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 20 September 2006 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined by this specification is a 50% man made fiber mat (5% 'C' glass +45% PET and PAN fibers) reinforced unsaturated polyester laminate. The length of the fiber glass in the mat shall be 15 mm minimum.
Document History
FORD WSK-M97D1-A
September 20, 2006
LAMINATE, UNSATURATED POLYESTER (UP), 50% FIBER MAT REINFORCED **TO BE USED WITH FORD WSS-M99P1111-A**
The material defined by this specification is a 50% man made fiber mat (5% ‘C’ glass +45% PET and PAN fibers) reinforced unsaturated polyester laminate. The length of the fiber glass in the mat shall...
February 3, 1992
LAMINATE, UNSATURATED POLYESTER (UP), 50% FIBER MAT REINFORCED
1. SCOPE The material defined by this specification is a 50 % man made fiber mat (5 % 'C' glass + 45 % PET and PAN fibers) reinforced unsaturated polyester laminate. The length of the fiber glass in...