FORD WSK-M97D1-A

LAMINATE, UNSATURATED POLYESTER (UP), 50% FIBER MAT REINFORCED

inactive
Buy Now
Organization: FORD
Publication Date: 3 February 1992
Status: inactive
Page Count: 5
scope:

1. SCOPE

The material defined by this specification is a 50 % man made fiber mat (5 % 'C' glass + 45 % PET and PAN fibers) reinforced unsaturated polyester laminate. The length of the fiber glass in the mat shall be 15 mm minimum.

Document History

September 20, 2006
LAMINATE, UNSATURATED POLYESTER (UP), 50% FIBER MAT REINFORCED **TO BE USED WITH FORD WSS-M99P1111-A**
The material defined by this specification is a 50% man made fiber mat (5% ‘C’ glass +45% PET and PAN fibers) reinforced unsaturated polyester laminate. The length of the fiber glass in the mat shall...
FORD WSK-M97D1-A
February 3, 1992
LAMINATE, UNSATURATED POLYESTER (UP), 50% FIBER MAT REINFORCED
1. SCOPE The material defined by this specification is a 50 % man made fiber mat (5 % 'C' glass + 45 % PET and PAN fibers) reinforced unsaturated polyester laminate. The length of the fiber glass in...

References

Advertisement