DLA - SMD-5962-87714 REV A
MICROCIRCUIT, LINEAR, DUAL MATCHED HIGH PERFORMANCE OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 30 September 1992 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 OP14A Dual matched high performance operational amplifiers 02 OP14B Dual matched high performance operational amplifiers
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-1 (8-lead can) P D-4 (8-lead ¼" × ⅜"), dual-in-line package
Supply voltage - - - - - - - - - - - - - - - - - - - - ±22 V Power dissipation (PD) - - - - - - - - - - - - - - - - 500 mW Differential input voltage - - - - - - - - - - - - - - ±30 V Input voltage - - - - - - - - - - - - - - - - - - - - - Supply voltage Output short-circuit duration - - - - - - - - - - - - - Indefinite Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature range (soldering, 60 seconds) - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - −65°C to +150°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - ±15 V Ambient operating temperature range - - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History