NPFC - MIL-DTL-53133
GENERATOR SETS, SKID MOUNTED, TACTICAL, QUIET, DIESEL ENGINE DRIVEN, ALTERNATING CURRENT 5 THROUGH 60 KILOWATTS, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 24 July 1995 |
| Status: | inactive |
| Page Count: | 127 |
scope:
This specification covers the general requirements for generator sets (hereinafter referred to as "set" or "sets"), skid mounted, tactical, quiet, alternating current, diesel engine driven, 5 through 60 kilowatts.
The sets shall be tactical and of the following modes and sizes:
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: US Army Communications-Elect
MODE: I - 50/60 Hz II - 400 Hz III - 60 Hz SIZE: 5 - 5 kW, MODE II and III 10 - 10 kW, MODE II and III 15 - 15 kW, MODE I and II (12.5 kW at 50 Hz) 30 - 30 kW, MODE I and II (25 kW at 50 Hz) 60 - 60 kW, MODE I and II (50 kW at 50 Hz)
The set shall be rated 0.8 power factor (pf), lagging, and shall be re-connectable for the following voltages:
- 5/10 kW, 60 Hz and 400 Hz
a. 120-volt, single phase, 2 wire
b. 120/240-volt, single phase, 3 wire
c. 120/208-volt, 3-phase, 4 wire
- 15/30/60 kW, 50/60 Hz and 400 Hz
a. 120/208-volt, 3-phase, 4 wire
b. 240/416-volt, 3-phase, 4 wire
intended Use:
The sets are intended to supply power for multipurpose use in military applications.
Document History