DIN 86501
Valves, screwed bonnet type of gun metal with 24°-connection with port end W according to DIN 3861
inactive
| Organization: | DIN |
| Publication Date: | 1 April 2002 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Globe valves): | 23.060.10 |
| ICS Code (Piping systems): | 47.020.30 |
Document History
February 1, 2017
Kopfstueckventile aus Rotguss mit 24°-Anschluss fuer Bohrungsform W nach DIN 3861
Diese Norm legt Absperrventile und Rückschlagventile mit 24°-Anschluss für Bohrungsform W nach DIN 3861 fest, die vorzugsweise für die Anwendung in Leitungen mit Rohren aus Kupfer und Kupfer-...
February 1, 2016
Screwed bonnet type valves, of gun metal with 24° connection for Type W port according to DIN 3861
A description is not available for this item.
DIN 86501
April 1, 2002
Valves, screwed bonnet type of gun metal with 24°-connection with port end W according to DIN 3861
A description is not available for this item.
December 1, 1999
Valves, screwed bonnet type of gun metal for 24°-connection with port end W according to DIN 3861
A description is not available for this item.