DIN 86501

Screwed bonnet type valves, of gun metal with 24° connection for Type W port according to DIN 3861

inactive
Organization: DIN
Publication Date: 1 February 2016
Status: inactive
Page Count: 14
ICS Code (Globe valves): 23.060.10
ICS Code (Piping systems): 47.020.30

Document History

February 1, 2017
Kopfstueckventile aus Rotguss mit 24°-Anschluss fuer Bohrungsform W nach DIN 3861
Diese Norm legt Absperrventile und Rückschlagventile mit 24°-Anschluss für Bohrungsform W nach DIN 3861 fest, die vorzugsweise für die Anwendung in Leitungen mit Rohren aus Kupfer und Kupfer-...
DIN 86501
February 1, 2016
Screwed bonnet type valves, of gun metal with 24° connection for Type W port according to DIN 3861
A description is not available for this item.
April 1, 2002
Valves, screwed bonnet type of gun metal with 24°-connection with port end W according to DIN 3861
A description is not available for this item.
December 1, 1999
Valves, screwed bonnet type of gun metal for 24°-connection with port end W according to DIN 3861
A description is not available for this item.
Advertisement