NPFC - MIL-A-28772

ANTENNA, HF, FIXED, TOTATABLE LOG PERIODIC

inactive
Buy Now
Organization: NPFC
Publication Date: 19 June 1984
Status: inactive
Page Count: 32
scope:

This specification covers the high frequency (HF) rotatable log periodic antenna (RLPA), hereinafter referred to as the antenna to transmit or receive communications, or both, for use at Naval shore communications stations.

Antennas shall be of the following types, as specified (see 6.2):

Type I: One kilowatt (kW) average; 2 kW peak envelope power (PEP)

Type II: 25 kW average; 50 kW, PEP

intended Use:

The antenna covered by this specification is intended for communications use in shore based Naval stations at worldwide locations. The antenna is expected to withstand continuous use for long... View More

Document History

Antenna, High Frequency (HF) Fixed Rotatable Log Periodic
A description is not available for this item.
April 30, 1995
ANTENNA, HF, FIXED, TOTATABLE LOG PERIODIC
A description is not available for this item.
MIL-A-28772
June 19, 1984
ANTENNA, HF, FIXED, TOTATABLE LOG PERIODIC
The antenna covered by this specification is intended for communications use in shore based Naval stations at worldwide locations. The antenna is expected to withstand continuous use for long periods...
November 6, 1981
ANTENNA, HF, FIXED, TOTATABLE LOG PERIODIC
A description is not available for this item.
July 10, 1981
ANTENNA, HF, FIXED, TOTATABLE LOG PERIODIC
A description is not available for this item.
October 25, 1972
ANTENNA, HF, FIXED, TOTATABLE LOG PERIODIC
A description is not available for this item.
September 11, 1972
ANTENNA, HF, FIXED, TOTATABLE LOG PERIODIC
A description is not available for this item.
April 14, 1972
ANTENNA, HF, FIXED, TOTATABLE LOG PERIODIC
A description is not available for this item.
May 6, 1971
ANTENNA, HF, FIXED, TOTATABLE LOG PERIODIC
A description is not available for this item.

References

Advertisement