DLA - SMD-5962-92046
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, VOLTAGE-CONTROLLED OSCILLATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 12 April 1993 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54LS628 Voltage-controlled oscillator
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-885 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line 2 CQCC1-N20 20 Leadless chip carrier
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range - - - - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range: Enable input - - - - - - - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Frequency control or range input - - - - - - - - - - - - VCC Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Maximum power dissipation (PD) 2/ - - - - - - - - - - - - 192.5 mW
Supply voltage range (VCC) 3/ - - - - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Input voltage at frequency control or range input (VIN(fre) or VIN(rng)) - - - - - - - - - - - - 2.0 V dc Minimum high level input voltage (VIH) - - - - - - - - - - - - - 0.0 V dc minimum to +5.0 V dc maximum Maximum low level input voltage (VIL) - - - - - - - - - - - - - 0.7 V dc Maximum input clamp current (IIK) - - - - - - - - - - - - - - - −18 mA Maximum high level output current (IOH) - - - - - - - - - - - - −1.2 mA Maximum low level output current (IOL) - - - - - - - - - - - - - 12 mA Output frequency (fOUT) - - - - - - - - - - - - - - - - - - - - 1 Hz to 20 MHz Case operating temperature range (TC)- - - - - - - - - - - - - - −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - - - - XX percent 4/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History