DLA - SMD-5962-93247

MICROCIRCUIT, MEMORY, DIGITAL, CMOS ELECTRICALLY ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 February 1995
Status: inactive
Page Count: 28
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Access time 01 7256E 256 macrocell EEPLD 20 ns 02 7256E 256 macrocell EEPLD 15 ns

The device class designator shall be a single letter identifying the product assurance level (see 6.6 herein) as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X CMGA7-P192 192 1/ pin grid array Y see figure 1 208 2/ quad-flat package

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range with respect to ground (VCC) . . . . . . . . . −2.0 V dc to +7.0 V dc 4/ Programming supply voltage range with respect to ground (VPP) . . . −2.0 V dc to +13.0 V dc 4/ DC input voltage range with respect to ground (VIN). . . . . . . . . −2.0 V dc to +7.0 V dc 4/ DC VCC or GND current (IMAX) . . . . . . . . . . . . . . . . . . . . 800 mA DC output current, per pin IOUT . . . . . . . . . . . . . . . . . . ±25 mA Storage temperature range . . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . . . 260°C Thermal resistance, junction-to-case (θJC) . . . . . . . . . . . . . See MIL-STD-1835 Case Y . . . . . . . . . . . . . . . . . . . . . . 12°C/W 5/ Maximum power dissipation (PD) 5/ . . . . . . . . . . . . . . . . . 4.0 W Temperature range under bias . . . . . . . . . . . . . . . . . . . . −65°C to +135°C Junction temperature under bias (TJ) . . . . . . . . . . . . . . . . +175°C Endurance . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 100 erase/write cycles (minimum) Data retention . . . . . . . . . . . . . . . . . . . . . . . . . . . 10 years (minimum)

Supply voltage range (VCC) . . . . . . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Input voltage range (VIN) . . . . . . . . . . . . . . . . . . . . . 0 V dc to VCC Output voltage range (VOUT) . . . . . . . . . . . . . . . . . . . . 0 V dc to VCC Input rise time (tr) . . . . . . . . . . . . . . . . . . . . . . . . 40 ns maximum Input fall time (tf) . . . . . . . . . . . . . . . . . . . . . . . . 40 ns maximum Case operating temperature range (TC) . . . . . . . . . . . . . . . −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . XX percent 6/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

November 15, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 30, 1995
MICROCIRCUIT, MEMORY, DIGITAL, CMOS ELECTRICALLY ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing forms a part of a one part – one part number documentation system. Two product assurance classes consisting of military high reliability (device classes Q and M) and space application...
SMD-5962-93247
February 7, 1995
MICROCIRCUIT, MEMORY, DIGITAL, CMOS ELECTRICALLY ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement