AASHTO - T79

Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Less Than 93.3 Degrees C (200 Degrees F)

inactive
Organization: AASHTO
Publication Date: 1 January 1996
Status: inactive
Page Count: 3

Document History

January 1, 2022
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Point Less Than 93°C (200°F)
This method covers the procedure for the determination of flash points by the tag open-cup apparatus of cutback asphalts having flash points of less than 93°C (200°F). The sample is placed in the...
January 1, 2012
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Point Less Than 93°C (200°F)
This method covers the procedure for the determination of flash points by the tag open-cup apparatus of cutback asphalts having flash points of less than 93°C (200°F). The sample is placed in the...
January 1, 2012
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Point Less Than 93°C (200°F)
This method covers the procedure for the determination of flash points by the tag open-cup apparatus of cutback asphalts having flash points of less than 93°C (200°F). The sample is placed in the...
January 1, 2012
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Point Less Than 93°C (200°F)
This method covers the procedure for the determination of flash points by the tag open-cup apparatus of cutback asphalts having flash points of less than 93°C (200°F). The sample is placed in the...
January 1, 1996
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Less Than 93.3 Celsius (200 Fahrenheit)
A description is not available for this item.
January 1, 1996
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Less Than 93.3 Degrees C (200 Degrees F)
A description is not available for this item.
T79
January 1, 1996
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Less Than 93.3 Degrees C (200 Degrees F)
A description is not available for this item.
T79
January 1, 1996
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Less Than 93.3 Degrees C (200 Degrees F)
A description is not available for this item.
T79
January 1, 1996
Standard Specification for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Less Than 93.3 Degrees C (200 Degrees F)
A description is not available for this item.
January 1, 1996
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Point Less Than 93.3 Degree C (200 Degree F)
This method covers the procedure for the determination of flash points by the tag open-cup apparatus of cutback asphalts having flash points of less than 93.3ºC (200ºF). The sample is placed in the...
T79
January 1, 1995
Standard Specification for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Less Than 93.3 Degrees C (200 Degrees F)
A description is not available for this item.
T79
January 1, 1991
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Less Than 93.3 Degrees C (200 Degrees F)
A description is not available for this item.
Advertisement