AASHTO - T79
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Less Than 93.3 Degrees C (200 Degrees F)
inactive
| Organization: | AASHTO |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 3 |
Document History
January 1, 2022
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Point Less Than 93°C (200°F)
This method covers the procedure for the determination of flash points by the tag open-cup apparatus of cutback asphalts having flash points of less than 93°C (200°F).
The sample is placed in the...
January 1, 2012
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Point Less Than 93°C (200°F)
This method covers the procedure for the determination of flash points by the tag open-cup apparatus of cutback asphalts having flash points of less than 93°C (200°F).
The sample is placed in the...
January 1, 2012
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Point Less Than 93°C (200°F)
This method covers the procedure for the determination of flash points by the tag open-cup apparatus of cutback asphalts having flash points of less than 93°C (200°F).
The sample is placed in the...
January 1, 2012
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Point Less Than 93°C (200°F)
This method covers the procedure for the determination of flash points by the tag open-cup apparatus of cutback asphalts having flash points of less than 93°C (200°F).
The sample is placed in the...
January 1, 1996
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Less Than 93.3 Celsius (200 Fahrenheit)
A description is not available for this item.
January 1, 1996
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Less Than 93.3 Degrees C (200 Degrees F)
A description is not available for this item.
January 1, 1996
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Less Than 93.3 Degrees C (200 Degrees F)
A description is not available for this item.
T79
January 1, 1996
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Less Than 93.3 Degrees C (200 Degrees F)
A description is not available for this item.
January 1, 1996
Standard Specification for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Less Than 93.3 Degrees C (200 Degrees F)
A description is not available for this item.
January 1, 1996
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Point Less Than 93.3 Degree C (200 Degree F)
This method covers the procedure for the determination of flash points by the tag open-cup apparatus of cutback asphalts having flash points of less than 93.3ºC (200ºF).
The sample is placed in the...
January 1, 1995
Standard Specification for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Less Than 93.3 Degrees C (200 Degrees F)
A description is not available for this item.
January 1, 1991
Standard Method of Test for Flash Point with Tag Open-Cup Apparatus for Use with Material Having a Flash Less Than 93.3 Degrees C (200 Degrees F)
A description is not available for this item.