AWWA C509
Resilient-Seated Gate Valves for Water Supply Service
| Organization: | AWWA |
| Publication Date: | 21 January 2001 |
| Status: | inactive |
| Page Count: | 36 |
scope:
This standard describes iron-body, resilient-seated gate valves with nonrising stems (NRS) and outside screw-and-yoke (OS&Y) rising stems, including tapping gate valves, for water supply service having a temperature range of 33 degrees -125 degrees F (0.6 degrees -52 degrees C). These valves are intended for applications where fluid velocity does not exceed 16 ft/sec when the valve is in full open position.
Sizes. Gate valves described by this standard are 3-in. (75-mm), 4-in. (100-mm), 6-in. (150-mm), 8-in. (200-mm), 10-in. (250-mm), 12-in. 300-mm), 16-in. (400-mm), 20-in. (500-mm), 24-in. (600-mm) and 30-in. (750 mm) nominal pipe size (NPS). Sizes refer to the nominal diameter, in inches (or millimeters), of the waterway through the inlet and outlet connections and the closure area.
Valve pressure rating. The minimum design working water pressure shall be 200 psig (1,380 kPa [gauge]) for 3- through 12-in. (75- through 300-mm) sizes and 150 psig (1,034 kPa [gauge]) for 16- through 30-in. (400- through 750-mm) sizes.
Conditions and materials not described. This standard is not intended to cover special conditions of installation or operation, such as built-in power drive, installation in vertical or steeply inclined lines, conveyance of unusually corrosive water, or excessive water hammer. These conditions are beyond the intended scope of this standard and require special consideration in design and construction. Joint accessories for end connections, such as bolts, gaskets, glands, follower rings, and so forth, are not described in this standard.
Purpose
The purpose of this standard is to provide purchasers, manufacturers, and suppliers with the minimum requirements for resilient seated gate valves for water supply service, including materials, application, inspection, handling, and shipping.
Application
This standard can be referenced in specifications for purchasing and receiving resilient-seated gate valves and can be used as a guide for fabricating and assembling resilient-seated gate valves for water supply service. The stipulations of this standard apply when this document has been referenced and then only to resilient-seated gate
Document History