ISO 14617-3
Graphical Symbols for Diagrams - Part 3: Connections and Related Devices
| Organization: | ISO |
| Publication Date: | 1 September 2002 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Graphical symbols for use on mechanical engineering and construction drawings, diagrams, plans, maps and in relevant technical product documentation): | 01.080.30 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
This part of ISO 14617 specifies graphical symbols for functional connections, mechanical links, pipelines and related devices such as connection joints, ISO ports, terminals, quick-release couplings and connectors, in diagrams.
For the fundamental rules of creation and application of graphical symbols in diagrams, see ISO 81714-1.
For an overview of ISO 14617, information on the creation and use of registration numbers for identifying graphical symbols used in diagrams, rules for the presentation and application of these symbols, and examples of their use and application, see ISO 14617-1.
Document History