ISO 14617-6
Graphical Symbols for Diagrams - Part 6: Measurement and Control Functions
| Organization: | ISO |
| Publication Date: | 1 September 2002 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Graphical symbols for use on mechanical engineering and construction drawings, diagrams, plans, maps and in relevant technical product documentation): | 01.080.30 |
scope:
This part of ISO 14617 specifies graphical symbols for measurement and control functions in diagrams, with the same symbols in simple applications possibly representing instead components or devices implementing such functions. For graphical symbols for measurement and control components and devices, see ISO 14617-5.
For the fundamental rules of creation and application of graphical symbols in diagrams, see ISO 81714-1.
For an overview of ISO 14617, information on the creation and use of registration numbers for identifying graphical symbols used in diagrams, rules for the presentation and application of these symbols, and examples of their use and application, see ISO 14617-1.
Document History