DS/EN ISO/IEC 15426-2
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 2: Two-dimensional symbols
| Organization: | DS |
| Publication Date: | 21 July 2006 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria applicable to verifiers using the methodologies of ISO/IEC 15415 for multi-row bar code symbols and two-dimensional matrix symbologies, and specifies reference calibration standards against which these should be tested. This part of ISO/IEC 15426 provides for testing of representative samples of the equipment.
Document History