DS/ISO/IEC 15426-2

Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 2: Two-dimensional symbols

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 September 2015
Status: active
Page Count: 24
ICS Code (Information coding): 35.040
scope:

ISO/IEC 15426-2:2015 defines test methods and minimum accuracy criteria applicable to verifiers using the methodologies of ISO/IEC 15415 for multi-row bar code symbols and two-dimensional matrix symbologies, and specifies reference calibration standards against which these should be tested. It provides for testing of representative samples of the equipment. NOTE ISO/IEC 15426‑1 applies to verifiers for linear bar code symbols.

Document History

DS/ISO/IEC 15426-2
September 9, 2015
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 2: Two-dimensional symbols
ISO/IEC 15426-2:2015 defines test methods and minimum accuracy criteria applicable to verifiers using the methodologies of ISO/IEC 15415 for multi-row bar code symbols and two-dimensional matrix...
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 2: Two-dimensional symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria applicable to verifiers using the methodologies of ISO/IEC 15415 for multi-row bar code symbols and two-dimensional...
June 1, 2005
Information technology – Automatic identification and data capture techniques – Bar code verifier conformance specification – Part 2: Two-dimensional symbols
ISO/IEC 15426-2:2004 defines test methods and minimum accuracy criteria applicable to verifiers using the methodologies of ISO/IEC 15415 for multi-row bar code symbols and two-dimensional matrix...

References

Advertisement