DS/ISO/IEC 15426-2
Information technology – Automatic identification and data capture techniques – Bar code verifier conformance specification – Part 2: Two-dimensional symbols
| Organization: | DS |
| Publication Date: | 1 June 2005 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Information coding): | 35.040 |
scope:
ISO/IEC 15426-2:2004 defines test methods and minimum accuracy criteria applicable to verifiers using the methodologies of ISO/IEC 15415 for multi-row bar code symbols and two-dimensional matrix symbologies, and specifies reference calibration standards against which these should be tested. It provides for testing of representative samples of the equipment. ISO/IEC 15426-2:2004 is intended to be similar in technical content (mutatis mutandis) to the linear bar code verifier conformance standard, ISO/IEC 15426-1, on which it has been based. It is to be read in conjunction with the symbology specification applicable to the bar code symbol being tested, which provides symbology-specific detail necessary for its application.
Document History