FORD WSD-M21P10-B1
CORROSION PROTECTIVE COATING, ORGANIC TYPE - 72 H
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 28 February 1991 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
These specifications define the performance levels of low temperature heat cured corrosion protection coatings for steel. B2 and B3 have oil/wax surface films or a self lubrication constituent. For maximum corrosion resistance B3 may be optionally oil sealed.
Document History
December 4, 2012
CORROSION PROTECTIVE COATING ORGANIC TYPE - 72 H ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance levels of low temperature heat cured corrosion protection coatings for steel. B2 and B3 have oil/wax surface films or a self lubrication constituent. For...
August 31, 2007
CORROSION PROTECTIVE COATING ORGANIC TYPE - 72 H - ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance levels of low temperature heat cured corrosion protection coatings for steel. B2 and B3 have oil/wax surface films or a self lubrication constituent. For...
July 24, 2002
CORROSION PROTECTIVE COATING, ORGANIC TYPE - 72 H ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
These specifications define the performance levels of low temperature heat cured corrosion protection coatings for steel. B2 and B3 have oil/wax surface films or a self lubrication...
FORD WSD-M21P10-B1
February 28, 1991
CORROSION PROTECTIVE COATING, ORGANIC TYPE - 72 H
1. SCOPE These specifications define the performance levels of low temperature heat cured corrosion protection coatings for steel. B2 and B3 have oil/wax surface films or a self lubrication...