DIN 3965-2
Tolerancing of bevel gears; tolerances for individual parameters
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 1986 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Gears): | 21.200 |
scope:
Scope and field of application
The parameters for which tolerances haue been given in this standard are defined in DIN 3971. The tolerances specified apply for straight, skew and spiral bevel gears with and without axial offset. See also DIN 3965 Part 1.
Document History
DIN 3965-2
August 1, 1986
Tolerancing of bevel gears; tolerances for individual parameters
Scope and field of application
The parameters for which tolerances haue been given in this standard are defined in DIN 3971. The tolerances specified apply for straight, skew and spiral bevel gears...