DS/ETS 300563/A1
European digital cellular telecommunications system (Phase 2) - Radio Link Protocol (RLP) for data and telematic services on the Mobile Station - Base Station System (MB - BSS) interface and the Base Station System - Mobile-services Switching Centre (BSS - MSC) interface - (GSM 04.22)
inactive
| Organization: | DS |
| Publication Date: | 14 February 1996 |
| Status: | inactive |
scope:
This draft Amendment to ETS 300 563 (1994) has been produced by the Special Mobile Group (SMG) Technical Committee of the European Telecommunications Standards Institute (ETSI) and is now submitted for adoption under the Unified Approval Procedure (UAP) of the ETSI standards approval procedures.
Document History
July 8, 1999
Digital cellular telecommunications system (Phase 2); Radio Link Protocol (RLP) for data and telematic services on the Mobile Station - Base Station System (MS - BSS) interface and the Base Station System - Mobile-services Switching Centre (BSS - MSC) interface (GSM 04.22 version 4.5.1)
This Specification specifies the Radio Link Protocol (RLP) for data transmission over the GSM PLMN. RLP covers the Layer 2 functionality of the ISO OSI Reference Model (IS 7498). It is based on ideas...
DS/ETS 300563/A1
February 14, 1996
European digital cellular telecommunications system (Phase 2) - Radio Link Protocol (RLP) for data and telematic services on the Mobile Station - Base Station System (MB - BSS) interface and the Base Station System - Mobile-services Switching Centre (BSS - MSC) interface - (GSM 04.22)
This draft Amendment to ETS 300 563 (1994) has been produced by the Special Mobile Group (SMG) Technical Committee of the European Telecommunications Standards Institute (ETSI) and is now submitted...
January 31, 1995
European digital cellular telecommunications system (Phase 2) - Radio Link Protocol (RLP) for data and telematic services on the Mobile Station - Base Station System (MS-BSS) interface and the Base Station System - Mobile-services Switching Centre (BSS-MSC) interface (GSM 04.22)
This Specification specifies the Radio Link Protocol (RLP) for data transmission over the GSM PLMN. RLP covers the Layer 2 functionality of the ISO OSI Reference Model (ISO 7498). It is based on...