DS/ETS 300563

European digital cellular telecommunications system (Phase 2) - Radio Link Protocol (RLP) for data and telematic services on the Mobile Station - Base Station System (MS-BSS) interface and the Base Station System - Mobile-services Switching Centre (BSS-MSC) interface (GSM 04.22)

inactive
Organization: DS
Publication Date: 31 January 1995
Status: inactive
scope:

This Specification specifies the Radio Link Protocol (RLP) for data transmission over the GSM PLMN. RLP covers the Layer 2 functionality of the ISO OSI Reference Model (ISO 7498). It is based on ideas contained in IS 3309, IS 4335 and IS 7809 (HDLC of ISO) as well as X.25 and Q.92x (LA-B and LAP-D of CCITT,resp.) RLP has been tailored to the special needs of digital radio transmission. RLP provides to its users the OSI Data Link Service (IS 8886).

Document History

July 8, 1999
Digital cellular telecommunications system (Phase 2); Radio Link Protocol (RLP) for data and telematic services on the Mobile Station - Base Station System (MS - BSS) interface and the Base Station System - Mobile-services Switching Centre (BSS - MSC) interface (GSM 04.22 version 4.5.1)
This Specification specifies the Radio Link Protocol (RLP) for data transmission over the GSM PLMN. RLP covers the Layer 2 functionality of the ISO OSI Reference Model (IS 7498). It is based on ideas...
February 14, 1996
European digital cellular telecommunications system (Phase 2) - Radio Link Protocol (RLP) for data and telematic services on the Mobile Station - Base Station System (MB - BSS) interface and the Base Station System - Mobile-services Switching Centre (BSS - MSC) interface - (GSM 04.22)
This draft Amendment to ETS 300 563 (1994) has been produced by the Special Mobile Group (SMG) Technical Committee of the European Telecommunications Standards Institute (ETSI) and is now submitted...
DS/ETS 300563
January 31, 1995
European digital cellular telecommunications system (Phase 2) - Radio Link Protocol (RLP) for data and telematic services on the Mobile Station - Base Station System (MS-BSS) interface and the Base Station System - Mobile-services Switching Centre (BSS-MSC) interface (GSM 04.22)
This Specification specifies the Radio Link Protocol (RLP) for data transmission over the GSM PLMN. RLP covers the Layer 2 functionality of the ISO OSI Reference Model (ISO 7498). It is based on...
Advertisement