DS/IEC 865
Calculation of the effect of shortcircuit currents
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1987 |
| Status: | inactive |
scope:
The standard contains standardized procedures for the calcul ation of the effects of the short-circuit currents in two se ction as follows: Section 1: The thermal effect on rigid conductors and slack conductors. Section 2: The thermal effect on bare conductors. Only a.c. systems for rated voltages up to an including 72.5 kV are dealt with in this standard.
Document History
DS/IEC 865
January 1, 1987
Calculation of the effect of shortcircuit currents
The standard contains standardized procedures for the calcul ation of the effects of the short-circuit currents in two se ction as follows: Section 1: The thermal effect on rigid conductors and slack...