DS/ETS 300505
Digital cellular telecommunications system (Phase 2) - Mobile Stations (MS) features - (GSM 02.07)
inactive
| Organization: | DS |
| Publication Date: | 18 February 1997 |
| Status: | inactive |
scope:
The purpose of this ETS is to define mobile station features and to classify them according to their type and whether they are mandatory or optional. The MS features detailed in this Specification do not represent an exhaustive list. Those MS features which are subject to Type Approval are described in GSM 11.10.
Document History
April 1, 1998
Digital cellular telecommunications system (Phase 2) - Mobile Stations (MS) features (GSM 02.07 version 4.8.2)
The purpose of this ETS is to define Mobile Station (MS) features and to classify them according to their type and whether they are mandatory or optional. The MS features detailed in this ETS do not...
DS/ETS 300505
February 18, 1997
Digital cellular telecommunications system (Phase 2) - Mobile Stations (MS) features - (GSM 02.07)
The purpose of this ETS is to define mobile station features and to classify them according to their type and whether they are mandatory or optional. The MS features detailed in this Specification do...
April 5, 1995
European digital cellular telecommunications system (Phase 2) - Mobile Stations (MS) features (GSM 02.07)
The purpose of this specification is to define mobile station features and to classify them according to their type and whether they are mandatory or optional. The MS features detailed in this...