DS/ETS 300505
European digital cellular telecommunications system (Phase 2) - Mobile Stations (MS) features (GSM 02.07)
inactive
| Organization: | DS |
| Publication Date: | 5 April 1995 |
| Status: | inactive |
scope:
The purpose of this specification is to define mobile station features and to classify them according to their type and whether they are mandatory or optional. The MS features detailed in this Specification do not represent an exhaustive list. Those MS features which are subject to Type Approval are described in GSM.11.10.
Document History
April 1, 1998
Digital cellular telecommunications system (Phase 2) - Mobile Stations (MS) features (GSM 02.07 version 4.8.2)
The purpose of this ETS is to define Mobile Station (MS) features and to classify them according to their type and whether they are mandatory or optional. The MS features detailed in this ETS do not...
February 18, 1997
Digital cellular telecommunications system (Phase 2) - Mobile Stations (MS) features - (GSM 02.07)
The purpose of this ETS is to define mobile station features and to classify them according to their type and whether they are mandatory or optional. The MS features detailed in this Specification do...
DS/ETS 300505
April 5, 1995
European digital cellular telecommunications system (Phase 2) - Mobile Stations (MS) features (GSM 02.07)
The purpose of this specification is to define mobile station features and to classify them according to their type and whether they are mandatory or optional. The MS features detailed in this...