NPFC - MIL-H-24135/5
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (DOUBLE WIRE BRAID, PERFORATED COVER, FOR HIGH PRESSURE GAS, SIZES -4 THROUGH -32)
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 18 July 1986 |
| Status: | inactive |
| Page Count: | 15 |
Document History
September 24, 2020
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED (DOUBLE-WIRE BRAID), FOR FLEXIBLE HOSE ASSEMBLIES (PERFORATED COVER, FOR HIGH PRESSURE GAS, SIZES -4 THROUGH -32)
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or...
September 3, 1993
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (DOUBLE WIRE BRAID, PERFORATED COVER, FOR HIGH PRESSURE GAS, SIZES -4 THROUGH -32)
Hose to this specification is intended for use in shipboard or shore to ship piping systems where pressures do not exceed the rated working pressure, and temperatures do not exceed minus 40°F or plus...
MIL-H-24135/5
July 18, 1986
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (DOUBLE WIRE BRAID, PERFORATED COVER, FOR HIGH PRESSURE GAS, SIZES -4 THROUGH -32)
A description is not available for this item.