IEC 61290-1-1
Optical amplifiers – Test methods – Part 1-1: Power and gain parameters – Optical spectrum analyzer method
| Organization: | IEC |
| Publication Date: | 1 August 2006 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Optic amplifiers): | 33.180.30 |
scope:
Scope and object
This International Standard applies to all commercially available optical amplifiers (OAs) and optically amplified modules. It applies to OAs using optically pumped fibers (OFAs based on either rare-earth doped fibers or on the Raman effect), semiconductor OAs (SOAs) and waveguides (POWAs).
The object of this standard is to establish uniform requirements for accurate and reliable measurements, by means of the optical spectrum analyzer test method, of the following OA parameters, as defined in IEC 61291-1:
a) nominal output signal power;
b) gain;
c) reverse gain;
d) maximum gain;
e) maximum gain wavelength;
f) maximum gain variation with temperature;
g) gain wavelength band;
h) gain wavelength variation;
i) gain stability;
j) polarization-depende
k) large-signal output stability;
l) saturation output power;
m) maximum input signal power;
n) maximum output signal power;
o) input power range;
p) output power range;
q) maximum total output power.
NOTE All numerical values followed by (‡) are suggested values for which the measurement is assured. Other values may be acceptable but should be verified.
The object of this standard is specifically directed to single-channel amplifiers. For multichannel amplifiers, one should refer to the IEC 61290-10 series.
Document History