IEC 61290-1-1

Optical amplifiers - Test methods - Part 1-1: Power and gain parameters - Optical spectrum analyzer method

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 2015
Status: inactive
Page Count: 16
ICS Code (Optic amplifiers): 33.180.30
scope:

This part of IEC 61290 applies to all commercially available optical amplifiers (OAs) and optically amplified modules. It applies to OAs using optically pumped fibres (OFAs based on either rare-earth doped fibres or on the Raman effect), semiconductor OAs (SOAs) and planar optical waveguide amplifiers (POWAs).

The object of this standard is to establish uniform requirements for accurate and reliable measurements, by means of the optical spectrum analyzer test method, of the following OA parameters, as defined in IEC 61291-1:

a) nominal output signal power;

b) gain;

c) polarization-dependent gain;

d) maximum output signal power;

e) maximum total output power.

NOTE All numerical values followed by (‡) are suggested values for which the measurement is assured.

The object of this standard is specifically directed to single-channel amplifiers. For multichannel amplifiers, one should refer to the IEC 61290-10 series [1]2.

Document History

September 1, 2020
Optical amplifiers – Test methods – Part 1-1: Power and gain parameters – Optical spectrum analyzer method
This part of IEC 61290 applies to all commercially available optical amplifiers (OAs) and optically amplified modules. It applies to OAs using optical fibre amplifiers (OFAs) based on either...
IEC 61290-1-1
May 1, 2015
Optical amplifiers - Test methods - Part 1-1: Power and gain parameters - Optical spectrum analyzer method
This part of IEC 61290 applies to all commercially available optical amplifiers (OAs) and optically amplified modules. It applies to OAs using optically pumped fibres (OFAs based on either rare-earth...
August 1, 2006
Optical amplifiers – Test methods – Part 1-1: Power and gain parameters – Optical spectrum analyzer method
Scope and object This International Standard applies to all commercially available optical amplifiers (OAs) and optically amplified modules. It applies to OAs using optically pumped fibers (OFAs...
May 1, 1998
Optical Fibre Amplifiers - Basic Specification - Part 1-1: Test Methods for Gain Parameters - Optical Spectrum Analyzer
A description is not available for this item.

References

Advertisement